Pulse Electronics Corporation Pulse Transformers TS8121AM HF

Description
MDL 10/100 SINGLE PORT POE+ 30W
Request a Quote Datasheet
Description
MDL 10/100 SINGLE PORT POE+ 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-TS8121AMHFCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TS8121AMHFCT-ND
Pulse Transformers 553-TS8121AMHFCT-ND
MDL 10/100 SINGLE PORT POE+ 30W

MDL 10/100 SINGLE PORT POE+ 30W

Buy Now Datasheet
Pulse Transformers - 553-TS8121AMHFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TS8121AMHFTR-ND
Pulse Transformers 553-TS8121AMHFTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-TS8121AMHFDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TS8121AMHFDKR-ND
Pulse Transformers 553-TS8121AMHFDKR-ND
MDL 10/100 SINGLE PORT POE+ 30W

MDL 10/100 SINGLE PORT POE+ 30W

Buy Now Datasheet
30W Pulse Transformer - 166-TS8121AM HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W Pulse Transformer
166-TS8121AM HF
30W Pulse Transformer 166-TS8121AM HF
MDL 10/100 SINGLE PORT POE+ 30W Product overview: TS8121AM HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121AM HF can be used for catalog matching and distributor lookup.

MDL 10/100 SINGLE PORT POE+ 30W Product overview: TS8121AM HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121AM HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 969328-TS8121AM HF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
969328-TS8121AM HF
Transformers - Pulse Transformers 969328-TS8121AM HF
Win Source Part Number: 969328-TS8121AM HF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.222" (5.65mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-TS8121AMHFTR

Win Source Part Number: 969328-TS8121AM HF
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.222" (5.65mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-TS8121AMHFTR

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number 553-TS8121AMHFCT-ND 166-TS8121AM HF 969328-TS8121AM HF
Product Name Pulse Transformers 30W Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - II-22-0001 - Acme Chip Technology Co., Limited
Specs
Category Signal
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details