Pulse Electronics Corporation SMD 1.2MH Pulse Transformer TX1475NLT

Description
XFRMR OCTAL 1:2/1:1 1.2MH SMD Product overview: TX1475NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1475NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR OCTAL 1:2/1:1 1.2MH SMD Product overview: TX1475NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1475NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2MH Pulse Transformer - 166-TX1475NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-TX1475NLT
SMD 1.2MH Pulse Transformer 166-TX1475NLT
XFRMR OCTAL 1:2/1:1 1.2MH SMD Product overview: TX1475NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1475NLT can be used for catalog matching and distributor lookup.

XFRMR OCTAL 1:2/1:1 1.2MH SMD Product overview: TX1475NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1475NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - TX1475NLT - 937931-TX1475NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1475NLT
937931-TX1475NLT
Pulse Transformers - TX1475NLT 937931-TX1475NLT
Manufacturer: Pulse Win Source Part Number: 937931-TX1475NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 937931-TX1475NLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Pulse Transformers - TX1475NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
TX1475NLT-ND
Pulse Transformers TX1475NLT-ND
1.2mH T1/E1 (Octal) Pulse Transformer 1:2, 1:1 Surface Mount

1.2mH T1/E1 (Octal) Pulse Transformer 1:2, 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - TX1475NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
TX1475NLT
Pulse Transformers TX1475NLT
XFRMR OCTAL 1:2/1:1 1.2MH SMD

XFRMR OCTAL 1:2/1:1 1.2MH SMD

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
TX1475NLT
Transformers - Pulse Transformers TX1475NLT
XFRMR OCTAL 1:2/1:1 1.2MH SMD

XFRMR OCTAL 1:2/1:1 1.2MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1475NLT
Audio Transformers / Signal Transformers TX1475NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 8-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 8-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-TX1475NLT 937931-TX1475NLT TX1475NLT-ND TX1475NLT TX1475NLT TX1475NLT
Product Name SMD 1.2MH Pulse Transformer Pulse Transformers - TX1475NLT Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB3015-SM WB3015-SMLD - WB3015-SM WB3015-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611454-2 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers