Tamura Corporation of America Voice/Modem Line Transformer TTC-5014

Description
• Optimized for High Speed Modem Applications • Frequency Range 300Hz to 4kHz • 1500 Vrms Hi-Pot (Pri:Sec) • Approved to UL1950 3rd Edition • PCMCIA Packages • Approved to UL60950 & EN60950
Request a Quote Datasheet
Description
• Optimized for High Speed Modem Applications • Frequency Range 300Hz to 4kHz • 1500 Vrms Hi-Pot (Pri:Sec) • Approved to UL1950 3rd Edition • PCMCIA Packages • Approved to UL60950 & EN60950
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice/Modem Line Transformer - TTC-5014 - Tamura Corporation of America
Escondido, CA, USA
Voice/Modem Line Transformer
TTC-5014
Voice/Modem Line Transformer TTC-5014
• Optimized for High Speed Modem Applications • Frequency Range 300Hz to 4kHz • 1500 Vrms Hi-Pot (Pri:Sec) • Approved to UL1950 3rd Edition • PCMCIA Packages • Approved to UL60950 & EN60950

• Optimized for High Speed Modem Applications
• Frequency Range 300Hz to 4kHz
• 1500 Vrms Hi-Pot (Pri:Sec)
• Approved to UL1950 3rd Edition
• PCMCIA Packages
• Approved to UL60950 & EN60950

Supplier's Site Datasheet
Power Transformer - TTC-5014 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
TTC-5014
Power Transformer TTC-5014
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Audio Transformers - MT7231-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
MT7231-ND
Audio Transformers MT7231-ND
600 Impedance Primary Ohms 348 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole

600 Impedance Primary Ohms 348 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
TTC-5014
Transformers - Audio Transformers TTC-5014
TRANSFORMER TELECOMM 600:348 OHM

TRANSFORMER TELECOMM 600:348 OHM

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TTC-5014
Audio Transformers / Signal Transformers TTC-5014
Audio Transformers / Signal Transformers HIGH SPEED MODEM XFMR

Audio Transformers / Signal Transformers HIGH SPEED MODEM XFMR

Buy Now Datasheet

Technical Specifications

  Tamura Corporation of America Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Power Transformers Transformers Transformers Transformers
Product Number TTC-5014 TTC-5014 MT7231-ND TTC-5014 TTC-5014
Product Name Voice/Modem Line Transformer Power Transformer Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Telecom Audio
Mounting PCB/SMD Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164H24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 20 VA
View Details
4 suppliers
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-2850-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
3 suppliers