Pulse Electronics Corporation Telecom Transformer TX1315NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - TX1315NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
TX1315NL
Telecom Transformer TX1315NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Electronic Wholesale - TX1315NL - 1275093-TX1315NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TX1315NL
1275093-TX1315NL
Electronic Wholesale - TX1315NL 1275093-TX1315NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275093-TX1315NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Single) Inductance: 1.2mH Weight: 0.02 oz (0.57g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 70 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.276" W (7.62mm x 7.00mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275093-TX1315NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Single)
Inductance: 1.2mH
Weight: 0.02 oz (0.57g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 70
MSL Level: 3 (168 Hours)
Parts Dimension: 0.300" L x 0.276" W (7.62mm x 7.00mm)

Buy Now
Pulse Transformers - 553-1669-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1669-5-ND
Pulse Transformers 553-1669-5-ND
1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
SMD 1.2MH Pulse Transformer - 166-TX1315NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-TX1315NL
SMD 1.2MH Pulse Transformer 166-TX1315NL
TRANSFORMER 1CT:1CT 1.2MH SMD Product overview: TX1315NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1315NL can be used for catalog matching and distributor lookup.

TRANSFORMER 1CT:1CT 1.2MH SMD Product overview: TX1315NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1315NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
TX1315NL
Transformers - Pulse Transformers TX1315NL
TRANSFORMER 1CT:1CT 1.2MH SMD

TRANSFORMER 1CT:1CT 1.2MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1315NL
Audio Transformers / Signal Transformers TX1315NL
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 1-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number TX1315NL 1275093-TX1315NL 553-1669-5-ND 166-TX1315NL TX1315NL TX1315NL
Product Name Telecom Transformer Electronic Wholesale - TX1315NL Pulse Transformers SMD 1.2MH Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-460 PoE Signal Path Transformer - ETH1-460L ETH1-460LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A117127-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting PCB/SMD
View Details