Pulse Electronics Corporation 60W Pulse Transformer VP6014 HF

Description
MDL 1G 1 PORT POE 60W Product overview: VP6014 HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014 HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MDL 1G 1 PORT POE 60W Product overview: VP6014 HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014 HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Pulse Transformer - 166-VP6014 HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Pulse Transformer
166-VP6014 HF
60W Pulse Transformer 166-VP6014 HF
MDL 1G 1 PORT POE 60W Product overview: VP6014 HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014 HF can be used for catalog matching and distributor lookup.

MDL 1G 1 PORT POE 60W Product overview: VP6014 HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014 HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-VP6014HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-VP6014HFDKR-ND
Pulse Transformers 553-VP6014HFDKR-ND
MDL 1G 1 PORT POE 60W

MDL 1G 1 PORT POE 60W

Buy Now Datasheet
Pulse Transformers - 553-VP6014HFCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-VP6014HFCT-ND
Pulse Transformers 553-VP6014HFCT-ND
MDL 1G 1 PORT POE 60W

MDL 1G 1 PORT POE 60W

Buy Now Datasheet
Pulse Transformers - 553-VP6014HFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-VP6014HFTR-ND
Pulse Transformers 553-VP6014HFTR-ND
350µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1010069-VP6014 HF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1010069-VP6014 HF
Transformers - Pulse Transformers 1010069-VP6014 HF
Win Source Part Number: 1010069-VP6014 HF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10 Base-T Inductance: 350µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 350 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-VP6014HFTR

Win Source Part Number: 1010069-VP6014 HF
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10 Base-T
Inductance: 350µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 350
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-VP6014HFTR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number 166-VP6014 HF 553-VP6014HFDKR-ND 1010069-VP6014 HF
Product Name 60W Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details