Pulse Electronics Corporation SMD 1.2MH Pulse Transformer TX1315NLT

Description
TRANSFORMER 1CT:1CT 1.2MH SMD Product overview: TX1315NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1315NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER 1CT:1CT 1.2MH SMD Product overview: TX1315NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1315NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2MH Pulse Transformer - 166-TX1315NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-TX1315NLT
SMD 1.2MH Pulse Transformer 166-TX1315NLT
TRANSFORMER 1CT:1CT 1.2MH SMD Product overview: TX1315NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1315NLT can be used for catalog matching and distributor lookup.

TRANSFORMER 1CT:1CT 1.2MH SMD Product overview: TX1315NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1315NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3872-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3872-2-ND
Pulse Transformers 553-3872-2-ND
1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3872-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3872-6-ND
Pulse Transformers 553-3872-6-ND
1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3872-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3872-1-ND
Pulse Transformers 553-3872-1-ND
1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - TX1315NLT - 720974-TX1315NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1315NLT
720974-TX1315NLT
Pulse Transformers - TX1315NLT 720974-TX1315NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 720974-TX1315NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Single) Inductance: 1.2mH Weight: 0.02 oz (0.57 g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.276" W (7.62mm x 7.00mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 720974-TX1315NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Single)
Inductance: 1.2mH
Weight: 0.02 oz (0.57 g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.300" L x 0.276" W (7.62mm x 7.00mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1315NLT
Audio Transformers / Signal Transformers TX1315NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 1-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 1-Port

Buy Now Datasheet
Pulse Transformers - TX1315NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
TX1315NLT
Pulse Transformers TX1315NLT
TRANSFORMER 1CT:1CT 1.2MH SMD

TRANSFORMER 1CT:1CT 1.2MH SMD

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
TX1315NLT
Transformers - Pulse Transformers TX1315NLT
TRANSFORMER 1CT:1CT 1.2MH SMD

TRANSFORMER 1CT:1CT 1.2MH SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-TX1315NLT 553-3872-2-ND 720974-TX1315NLT TX1315NLT TX1315NLT TX1315NLT
Product Name SMD 1.2MH Pulse Transformer Pulse Transformers Pulse Transformers - TX1315NLT Audio Transformers / Signal Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details