Pulse Electronics Corporation 60W Pulse Transformer VP6014RS4M HF

Description
MDL 1G 1 PORT POE 60W Product overview: VP6014RS4M HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014RS4M HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MDL 1G 1 PORT POE 60W Product overview: VP6014RS4M HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014RS4M HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Pulse Transformer - 166-VP6014RS4M HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Pulse Transformer
166-VP6014RS4M HF
60W Pulse Transformer 166-VP6014RS4M HF
MDL 1G 1 PORT POE 60W Product overview: VP6014RS4M HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014RS4M HF can be used for catalog matching and distributor lookup.

MDL 1G 1 PORT POE 60W Product overview: VP6014RS4M HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VP6014RS4M HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-VP6014RS4MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-VP6014RS4MHFTR-ND
Pulse Transformers 553-VP6014RS4MHFTR-ND
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1000946-VP6014RS4M HF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1000946-VP6014RS4M HF
Transformers - Pulse Transformers 1000946-VP6014RS4M HF
Win Source Part Number: 1000946-VP6014RS4M HF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 350 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-VP6014RS4MHFTR

Win Source Part Number: 1000946-VP6014RS4M HF
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 350
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-VP6014RS4MHFTR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number 166-VP6014RS4M HF 553-VP6014RS4MHFTR-ND 1000946-VP6014RS4M HF
Product Name 60W Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-125E CST4835-125EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1515-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details