Pulse Electronics Corporation Transformers - Pulse Transformers TS8121A HF

Description
Win Source Part Number: 969336-TS8121A HF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.222" (5.65mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-TS8121AHFTR
Request a Quote Datasheet
Description
Win Source Part Number: 969336-TS8121A HF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.222" (5.65mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-TS8121AHFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 969336-TS8121A HF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
969336-TS8121A HF
Transformers - Pulse Transformers 969336-TS8121A HF
Win Source Part Number: 969336-TS8121A HF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.222" (5.65mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-TS8121AHFTR

Win Source Part Number: 969336-TS8121A HF
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.222" (5.65mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-TS8121AHFTR

Buy Now
SMD Pulse Transformer - 166-TS8121A HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-TS8121A HF
SMD Pulse Transformer 166-TS8121A HF
MDL SMD 10/100 SINGLE PORT N/A Product overview: TS8121A HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121A HF can be used for catalog matching and distributor lookup.

MDL SMD 10/100 SINGLE PORT N/A Product overview: TS8121A HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121A HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-TS8121AHFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TS8121AHFTR-ND
Pulse Transformers 553-TS8121AHFTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transformers Transformers Transformers
Product Number 969336-TS8121A HF 166-TS8121A HF 553-TS8121AHFTR-ND
Product Name Transformers - Pulse Transformers SMD Pulse Transformer Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details