Vero Technologies, Ltd. 20-313140

Description
This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C. Colour = Yellow Hole Diameter = 1.02mm Body Material = Phosphor Bronze
Request a Quote
Description
This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C. Colour = Yellow Hole Diameter = 1.02mm Body Material = Phosphor Bronze
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5080720 - RS Components, Ltd.
Corby, Northants, United Kingdom
This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C. Colour = Yellow Hole Diameter = 1.02mm Body Material = Phosphor Bronze

This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C.
Colour = Yellow
Hole Diameter = 1.02mm
Body Material = Phosphor Bronze

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 5080720
Mtg. Hole Diameter 0.0402 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Points - 2019-RCWCTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Digi-Reel®
View Details
Horizontal Test Jack-gold plate Blue - 6064 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
Test Points - 0040.1012-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
 - 2622040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0394 inch (1 mm)
View Details