Vero Technologies, Ltd. WP6820

Description
PCB terminal pins Hole Diameter = 1.3mm Height Above Panel = 4.65mm
Request a Quote
Description
PCB terminal pins Hole Diameter = 1.3mm Height Above Panel = 4.65mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6319580 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB terminal pins Hole Diameter = 1.3mm Height Above Panel = 4.65mm

PCB terminal pins
Hole Diameter = 1.3mm
Height Above Panel = 4.65mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 6319580
Mtg. Hole Diameter 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6459436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 3 amps
View Details
MultiPurpose THM Test Point -Black - 5011 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
4 suppliers
Test Points - 2019-RCWCTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel
View Details
PB 1111 Test Jack, PCB Mounting, Ø 2 mm, 10 A - PB 1111 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details