Vero Technologies, Ltd. 20-313137

Description
This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C. Colour = Red Hole Diameter = 1.02mm Body Material = Phosphor Bronze
Request a Quote
Description
This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C. Colour = Red Hole Diameter = 1.02mm Body Material = Phosphor Bronze
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5080685 - RS Components, Ltd.
Corby, Northants, United Kingdom
This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C. Colour = Red Hole Diameter = 1.02mm Body Material = Phosphor Bronze

This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C.
Colour = Red
Hole Diameter = 1.02mm
Body Material = Phosphor Bronze

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 5080685
Mtg. Hole Diameter 0.0402 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A - PB 1151 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 6.3 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
 - 6459082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details
Test Points - 2019-RCUCTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Digi-Reel®
View Details
Color Keyed SMT Test Point -Red - 5190TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers