Vero Technologies, Ltd. 20-2136

Description
Applications include terminal connections for data or power on plated through hole prototype boards and as a scope probe terminal on production boards. Spring design allows terminal to be inserted without damaging the hole plating. Terminal will remain in place when the board is reversed for soldering. The sintered glass head has a maximum working temperature of 475.C. Assemblies are available for two common hole diameters (1.32mm and 1.0mm). Supplied in bags of 100 loop terminal assemblies Colour = Black Hole Diameter = 1.32mm Body Material = Phosphor Bronze
Request a Quote
Description
Applications include terminal connections for data or power on plated through hole prototype boards and as a scope probe terminal on production boards. Spring design allows terminal to be inserted without damaging the hole plating. Terminal will remain in place when the board is reversed for soldering. The sintered glass head has a maximum working temperature of 475.C. Assemblies are available for two common hole diameters (1.32mm and 1.0mm). Supplied in bags of 100 loop terminal assemblies Colour = Black Hole Diameter = 1.32mm Body Material = Phosphor Bronze
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1012385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Applications include terminal connections for data or power on plated through hole prototype boards and as a scope probe terminal on production boards. Spring design allows terminal to be inserted without damaging the hole plating. Terminal will remain in place when the board is reversed for soldering. The sintered glass head has a maximum working temperature of 475.C. Assemblies are available for two common hole diameters (1.32mm and 1.0mm). Supplied in bags of 100 loop terminal assemblies Colour = Black Hole Diameter = 1.32mm Body Material = Phosphor Bronze

Applications include terminal connections for data or power on plated through hole prototype boards and as a scope probe terminal on production boards. Spring design allows terminal to be inserted without damaging the hole plating. Terminal will remain in place when the board is reversed for soldering. The sintered glass head has a maximum working temperature of 475.C. Assemblies are available for two common hole diameters (1.32mm and 1.0mm). Supplied in bags of 100 loop terminal assemblies
Colour = Black
Hole Diameter = 1.32mm
Body Material = Phosphor Bronze

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 1012385
Mtg. Hole Diameter 0.0520 inch (1.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact THM Test Point -Yellow - 5009 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Test Points - 2019-RCUCTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Digi-Reel®
View Details
PB 1011 Test Jack, PCB Mounting, Ø 2 mm, 10 A - PB 1011 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
 - 7531781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 100 amps
Mtg. Hole Diameter 0.1575 inch (4 mm)
View Details