This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can be inserted into a metal hole without damaging the latter. The terminal stays in place even if the board is returned for wave soldering. The sintered glass bead can withstand a maximum temperature of +475 °C.
Colour = Green
Hole Diameter = 1.02mm
Body Material = Phosphor Bronze
| RS Components, Ltd. | |
|---|---|
| Product Category | Test Points |
| Product Number | 5080691 |
| Mtg. Hole Diameter | 0.0402 inch (1.02 mm) |