Hirschmann™, A BELDEN BRAND 930136100

Description
Hirschmann Test and Measurement PKNI10 B, CAT I 4mm gold plated chassis mount test sockets with pole clamp-claw edge, captive-insulated head and insulating ring. Incorporates a 4mm socket and an M6 㗠0.75mm threaded nickel plated brass bolt with 2.6mm diameter transverse hole for wire connection. For insulated non-rotating installation in equipment chassis and switch panels up to 3.5mm wall thickness. Rated voltage 30 VAC/ 60 VDC. Rated Current 63A. CAT I. Screw mounting. M6 Termination Thread Colour = Black Hole Diameter = 4mm Current Rating = 63A Thread Size = M6 x 0.75 Voltage Rating = 60V dc Insulated = Yes Body Material = Phenolic Resin Maximum Panel Thickness = 3.5mm
Request a Quote
Description
Hirschmann Test and Measurement PKNI10 B, CAT I 4mm gold plated chassis mount test sockets with pole clamp-claw edge, captive-insulated head and insulating ring. Incorporates a 4mm socket and an M6 㗠0.75mm threaded nickel plated brass bolt with 2.6mm diameter transverse hole for wire connection. For insulated non-rotating installation in equipment chassis and switch panels up to 3.5mm wall thickness. Rated voltage 30 VAC/ 60 VDC. Rated Current 63A. CAT I. Screw mounting. M6 Termination Thread Colour = Black Hole Diameter = 4mm Current Rating = 63A Thread Size = M6 x 0.75 Voltage Rating = 60V dc Insulated = Yes Body Material = Phenolic Resin Maximum Panel Thickness = 3.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 738402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hirschmann Test and Measurement PKNI10 B, CAT I 4mm gold plated chassis mount test sockets with pole clamp-claw edge, captive-insulated head and insulating ring. Incorporates a 4mm socket and an M6 㗠0.75mm threaded nickel plated brass bolt with 2.6mm diameter transverse hole for wire connection. For insulated non-rotating installation in equipment chassis and switch panels up to 3.5mm wall thickness. Rated voltage 30 VAC/ 60 VDC. Rated Current 63A. CAT I. Screw mounting. M6 Termination Thread Colour = Black Hole Diameter = 4mm Current Rating = 63A Thread Size = M6 x 0.75 Voltage Rating = 60V dc Insulated = Yes Body Material = Phenolic Resin Maximum Panel Thickness = 3.5mm

Hirschmann Test and Measurement PKNI10 B, CAT I 4mm gold plated chassis mount test sockets with pole clamp-claw edge, captive-insulated head and insulating ring. Incorporates a 4mm socket and an M6 × 0.75mm threaded nickel plated brass bolt with 2.6mm diameter transverse hole for wire connection. For insulated non-rotating installation in equipment chassis and switch panels up to 3.5mm wall thickness.
Rated voltage 30 VAC/ 60 VDC. Rated Current 63A. CAT I. Screw mounting. M6 Termination Thread
Colour = Black
Hole Diameter = 4mm
Current Rating = 63A
Thread Size = M6 x 0.75
Voltage Rating = 60V dc
Insulated = Yes
Body Material = Phenolic Resin
Maximum Panel Thickness = 3.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 738402
Rated Current 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Test Points - 2019-RCSCTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Cut Tape (CT)
View Details
Test Points - 0040.1021-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
 - 9092269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Mtg. Hole Diameter 0.2441 inch (6.2 mm)
View Details
Color Keyed SMT Test Point -Black - 5191TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers