Vero Technologies, Ltd. 18-0226

Description
PCB terminal pins Hole Diameter = 1mm Body Material = Phosphor Bronze Height Above Panel = 1.65mm
Request a Quote
Description
PCB terminal pins Hole Diameter = 1mm Body Material = Phosphor Bronze Height Above Panel = 1.65mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4872528 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB terminal pins Hole Diameter = 1mm Body Material = Phosphor Bronze Height Above Panel = 1.65mm

PCB terminal pins
Hole Diameter = 1mm
Body Material = Phosphor Bronze
Height Above Panel = 1.65mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 4872528
Mtg. Hole Diameter 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5006491 - RS Components, Ltd.
RS Components, Ltd.
View Details
Test Points - 2019-RCTCTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel
View Details
SMT Test Point- Micro Mini, Silver-1000 pc Reels - 5015 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
Test Points - 0040.1151-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details