Vishay Intertechnology, Inc. Wirewound Resistors RWR81S93R1FRS73

Description
EGS-1-80 93.1 1% RWR81S93R1FR S73
Request a Quote Datasheet
Description
EGS-1-80 93.1 1% RWR81S93R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S93R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S93R1FRS73
Wirewound Resistors 3110-RWR81S93R1FRS73
EGS-1-80 93.1 1% RWR81S93R1FR S73

EGS-1-80 93.1 1% RWR81S93R1FR S73

Supplier's Site Datasheet
RES 93.1 OHM 1W 1% WW AXIAL - RWR81S93R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 1% WW AXIAL
RWR81S93R1FRS73
RES 93.1 OHM 1W 1% WW AXIAL RWR81S93R1FRS73
RES 93.1ohm 1W 1% WW AXIAL

RES 93.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR81S93R1FRS73 RWR81S93R1FRS73
Product Name Wirewound Resistors RES 93.1 OHM 1W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details