Vishay Precision Group RES, WWD 0.1 1W 1% RWR81SR100FS

Description
RES, WWD 0.1 1W 1%
Request a Quote
Description
RES, WWD 0.1 1W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, WWD 0.1 1W 1% - RWR81SR100FS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, WWD 0.1 1W 1%
RWR81SR100FS
RES, WWD 0.1 1W 1% RWR81SR100FS
RES, WWD 0.1 1W 1%

RES, WWD 0.1 1W 1%

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay - 63C7108 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
63C7108
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay 63C7108
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81SR100FS 63C7108
Product Name RES, WWD 0.1 1W 1% Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details