VISHAY INTERTECHNOLOGY, INC.
RWR81SR100FSTR -- RES, WWD 0.1 1W 1%
Vishay Intertechnology, Inc.
RES, WWD 0.1 1W 1%
RWR81SR100FSTR
Description
RES, WWD 0.1 1W 1%
Request a Quote
Email Supplier
Description
RES, WWD 0.1 1W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RWR81SR100FSTR |
|
Product Name
|
RES, WWD 0.1 1W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
3 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7870 ohms
View Details
3 suppliers