Vishay Intertechnology, Inc. RES, MTF 8.06 1W 1% RWR81S8R06FS

Description
RES, MTF 8.06 1W 1%
Request a Quote
Description
RES, MTF 8.06 1W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, MTF 8.06 1W 1% - RWR81S8R06FS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, MTF 8.06 1W 1%
RWR81S8R06FS
RES, MTF 8.06 1W 1% RWR81S8R06FS
RES, MTF 8.06 1W 1%

RES, MTF 8.06 1W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RWR81S8R06FS
Product Name RES, MTF 8.06 1W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details