The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces.
Diameter = 40mm
Width = 40mm
Bore Size = 12.7mm
Model = Vitrium 3
| RS Components, Ltd. | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 1221160 |
| Outer Diameter | 1.57 inch (40 mm) |