Bosch Tool Corporation 2608600223

Description
Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 125mm Width = 6mm Bore Size = 22.23mm Maximum Safe Speed = 80m/s Series = Expert for Metal
Request a Quote
Description
Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 125mm Width = 6mm Bore Size = 22.23mm Maximum Safe Speed = 80m/s Series = Expert for Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4637195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 125mm Width = 6mm Bore Size = 22.23mm Maximum Safe Speed = 80m/s Series = Expert for Metal

Grinding disc with grain 30, for metalworking
For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm
Abrasive Material = Aluminium Oxide
Diameter = 125mm
Width = 6mm
Bore Size = 22.23mm
Maximum Safe Speed = 80m/s
Series = Expert for Metal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 4637195
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252842010 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
CBN Grinding Wheel Vitrified Bond for Centerless Grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Cylindrical or Centerless; Compressor camshaft journal grinding Small diameter shaft grinding
View Details