3M XL-UW 09834

Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 13mm Bore Size = 6mm Maximum Safe Speed = 12000rpm Model = Scotch-Brite Series = XL-UW
Request a Quote
Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 13mm Bore Size = 6mm Maximum Safe Speed = 12000rpm Model = Scotch-Brite Series = XL-UW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 154457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 13mm Bore Size = 6mm Maximum Safe Speed = 12000rpm Model = Scotch-Brite Series = XL-UW

Scotch-Briteâ„¢ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels).
Abrasive Material = Silicon Carbide
Grade = Fine
Diameter = 75mm
Width = 13mm
Bore Size = 6mm
Maximum Safe Speed = 12000rpm
Model = Scotch-Brite
Series = XL-UW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 154457
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843213 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4525 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Combination Wheel - EB7007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details