Bosch Tool Corporation 2608600218

Description
Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 115mm Width = 6mm Bore Size = 22.23mm Maximum Safe Speed = 80m/s Series = Expert for Metal
Request a Quote
Description
Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 115mm Width = 6mm Bore Size = 22.23mm Maximum Safe Speed = 80m/s Series = Expert for Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4428519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 115mm Width = 6mm Bore Size = 22.23mm Maximum Safe Speed = 80m/s Series = Expert for Metal

Grinding disc with grain 30, for metalworking
For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill ∅ 22.2 mm
Abrasive Material = Aluminium Oxide
Diameter = 115mm
Width = 6mm
Bore Size = 22.23mm
Maximum Safe Speed = 80m/s
Series = Expert for Metal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 4428519
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Fine - 66252837193 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
EB Diamond Cluster Wheel - EB6007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 6 inch (152 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details