3M XL-UW 09833

Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 6mm Bore Size = 6mm Maximum Safe Speed = 12000rpm Model = Scotch-Brite Series = XL-UW
Request a Quote
Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 6mm Bore Size = 6mm Maximum Safe Speed = 12000rpm Model = Scotch-Brite Series = XL-UW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 154249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 6mm Bore Size = 6mm Maximum Safe Speed = 12000rpm Model = Scotch-Brite Series = XL-UW

Scotch-Briteâ„¢ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels).
Abrasive Material = Silicon Carbide
Grade = Fine
Diameter = 75mm
Width = 6mm
Bore Size = 6mm
Maximum Safe Speed = 12000rpm
Model = Scotch-Brite
Series = XL-UW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 154249
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W221 Pacesetter® Point 38A60-P - 61463624567 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details