3M XL-UW 03792

Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Diameter = 25mm Width = 25mm Bore Size = 5mm Maximum Safe Speed = 250000rpm
Request a Quote
Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Diameter = 25mm Width = 25mm Bore Size = 5mm Maximum Safe Speed = 250000rpm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 154435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Diameter = 25mm Width = 25mm Bore Size = 5mm Maximum Safe Speed = 250000rpm

Scotch-Briteâ„¢ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels).
Abrasive Material = Silicon Carbide
Diameter = 25mm
Width = 25mm
Bore Size = 5mm
Maximum Safe Speed = 250000rpm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 154435
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66252836533 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 5 inch (127 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Straight Grinding Wheel - 49-94-9085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details