3M XL-UW 09836

Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 150mm Width = 13mm Bore Size = 13mm Maximum Safe Speed = 5000rpm Model = Scotch-Brite Series = XL-UW
Request a Quote
Description
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 150mm Width = 13mm Bore Size = 13mm Maximum Safe Speed = 5000rpm Model = Scotch-Brite Series = XL-UW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 154463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scotch-Brite™ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 150mm Width = 13mm Bore Size = 13mm Maximum Safe Speed = 5000rpm Model = Scotch-Brite Series = XL-UW

Scotch-Briteâ„¢ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels).
Abrasive Material = Silicon Carbide
Grade = Fine
Diameter = 150mm
Width = 13mm
Bore Size = 13mm
Maximum Safe Speed = 5000rpm
Model = Scotch-Brite
Series = XL-UW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 154463
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton SG® 5SG80-KVS Vit. Wheel - 66243530420 - Norton Abrasives
Specs
Type Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741424-8 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details