DigiKey Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22
Product Name Notes
96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)
96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
ASK-2LD-DC-10PK
ASK-3A-10PK
ASK-3A
ASK-4LD-DC
ASK-4S
AVK-10-B
AVK-10-BE
AVK-10-G
AVK-10-Y
AVK-16-B
AVK-16-BE
AVK-16-G
AVK-16-R
AVK-16-Y
AVK-16/35T
AVK-16
AVK-2.5-BE
AVK-2.5-G
AVK-2.5-R
AVK-2.5-Y
AVK-35-B
AVK-35-BE
AVK-35-G
AVK-35-R
AVK-35-Y
AVK-4-100PK
AVK-4-BE
AVK-4-G
AVK-4-R
AVK-4-Y
AVK-6-B
AVK-6-BE
AVK-6-G
AVK-6-Y
AVK-6/10T
AVK-70-B
AVK-70-BE
AVK-70-R
AVK-70-Y
AVK-70
BDG POST ASSY899-102 INSUL HEX
BDG POST ASSY899-103 INSUL HEX
Black Wire Ferrule Connector DIN 15 AWG (1.50mm²) Single Wire
Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Blue Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire
Blue Wire Ferrule Connector DIN 13 AWG (2.50mm²) Single Wire
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Blue Wire Ferrule Connector DIN 23 AWG (0.25mm²) Single Wire
Blue Wire Ferrule Connector DIN 5 AWG (16.00mm²) Single Wire
Blue Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Blue Wire Ferrule Connector DIN Two x 14 AWG (2.50mm²) Two Wire
Blue Wire Ferrule Connector DIN Two x 6 AWG (16.00mm²) Two Wire
CABLE ENDS
CONN DIN HDR 15POS
CONN DIN HDR 16POS
CONN DIN HDR 20POS
CONN DIN HDR 31POS
CONN DIN HDR 32POS
CONN DIN HDR 64POS
CONN DIN HDR 96POS
CONN DIN RCPT 15POS
CONN DIN RCPT 31POS
CONN DIN RCPT 64POS
CONN DIN RCPT 96POS
CONN FERRUL DIN 14AWG BLU
CONN FERRUL DIN 16AWG BLK
CONN FERRUL DIN 16AWG RED
CONN FERRUL DIN 17AWG RED
CONN FERRUL DIN 18AWG GRY
CONN FERRUL DIN 20AWG WHT
CONN FERRULE DIN 16AWG BLACK
CONN TERM BLK DISCONN 12-22AWG
CONN TERM BLK DISCONN 12-30AWG
CONN TERM BLK DISCONNECT 8-26AWG
CONN TERM BLK FEED THRU 12-26AWG
CONN TERM BLK FEED THRU 6-16 AWG
FEED-THROUGH TERMINAL BLOCK, DIN
FUSE TERMINAL BLOCK WITH LED BLO
FUSE TERMINAL BLOCK, 6.3 A, 300
Gray Wire Ferrule Connector DIN 11 AWG (4.00mm²) Single Wire
Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire
Gray Wire Ferrule Connector DIN Two x 12 AWG (4.00mm²) Two Wire
Gray Wire Ferrule Connector DIN Two x 18 AWG (0.75mm²) Two Wire
H0,5/16S OR
H0,75/15S W
H1,0/22DS R ZH
H10,0/26D R ZH SV
H10,0/30D ZH R
H16,0/29T ZH W
H16,0/38D ZH BL
H2,5/12TS GR
H2,5/21 ZH GR SV
H6,0/23T ZH GN SV
H6,0/23T ZH GN
H6,0/29T ZH GN
Ivory Wire Ferrule Connector DIN Two x 7 AWG (10.00mm²) Two Wire
Orange Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Position Din Connector
Red Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire
Red Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Red Wire Ferrule Connector DIN 7 AWG (10.00mm²) Single Wire
Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire
Red Wire Ferrule Connector DIN Two x 7 AWG (10.00mm²) Two Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 11 AWG (4.00mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 13 AWG (2.50mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 15 AWG (1.50mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 3 AWG (25.00mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 5 AWG (16.00mm²) Single Wire
Silver (Non-Insulated) Wire Ferrule Connector DIN 7 AWG (10.00mm²) Single Wire
TERMINAL BLOCK 600V 170AMP NEMA
TERMINAL BLOCK 600V 255AMP NEMA
TERMINAL BLOCK 600V 30AMP NEMA +
TERMINAL BLOCK 600V 30AMP NEMA O
TERMINAL BLOCK 600V 40AMP NEMA +
TERMINAL BLOCK 600V 60AMP NEMA +
TERMINAL BLOCK 600V 60AMP NEMA O
TERMINAL BLOCK 600V 85AMP NEMA +
Terminal Block Connector 2 Position Disconnect 12-26 AWG
Terminal Block Connector 2 Position Disconnect Beige 12-26 AWG
Terminal Block Connector 2 Position Disconnect Beige 12-30 AWG
Terminal Block Connector 2 Position Disconnect Beige 8-26 AWG
Terminal Block Connector 2 Position Disconnect Blue 12-30 AWG
Terminal Block Connector 2 Position Disconnect Orange 12-30 AWG
Terminal Block Connector 2 Position Disconnect White 6-18 AWG
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG
Terminal Block Connector 2 Position Feed Through Beige 2/0-6 AWG
Terminal Block Connector 2 Position Feed Through Beige 8-16 AWG
Terminal Block Connector 2 Position Feed Through Beige 8-20 AWG
Terminal Block Connector 2 Position Feed Through Beige 8-22 AWG
Terminal Block Connector 2 Position Feed Through Black 1/0-16 AWG
Terminal Block Connector 2 Position Feed Through Black 10-18 AWG
Terminal Block Connector 2 Position Feed Through Black 10-26 AWG
Terminal Block Connector 2 Position Feed Through Black 12-22 AWG
Terminal Block Connector 2 Position Feed Through Black 12-28 AWG
Terminal Block Connector 2 Position Feed Through Black 14-22 AWG
Terminal Block Connector 2 Position Feed Through Black 16-22 AWG
Terminal Block Connector 2 Position Feed Through Black 6-16 AWG
Terminal Block Connector 2 Position Feed Through Blue 1/0-16 AWG
Terminal Block Connector 2 Position Feed Through Blue 12-28 AWG
Terminal Block Connector 2 Position Feed Through Blue 3/0-8 AWG
Terminal Block Connector 2 Position Feed Through Blue 300MCM (kcmil)-6 AWG
Terminal Block Connector 2 Position Feed Through Blue 500MCM (kcmil)-2/0 AWG
Terminal Block Connector 2 Position Feed Through Gray 1/0-16 AWG
Terminal Block Connector 2 Position Feed Through Gray 10-22 AWG
Terminal Block Connector 2 Position Feed Through Gray 12-22 AWG
Terminal Block Connector 2 Position Feed Through Gray 12-28 AWG
Terminal Block Connector 2 Position Feed Through Gray 2/0-6 AWG
Terminal Block Connector 2 Position Feed Through Gray 3/0-8 AWG
Terminal Block Connector 2 Position Feed Through Gray 300MCM (kcmil)-6 AWG
Terminal Block Connector 2 Position Feed Through Gray 4-22 AWG
Terminal Block Connector 2 Position Feed Through Gray 4/0-2 AWG
Terminal Block Connector 2 Position Feed Through Gray 500MCM (kcmil)-2/0 AWG
Terminal Block Connector 2 Position Feed Through Gray 8-22 AWG
Terminal Block Connector 2 Position Feed Through Green 12-22 AWG
Terminal Block Connector 2 Position Feed Through Orange 12-28 AWG
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Terminal Block Connector 2 Position Feed Through White 10-22 AWG
Terminal Block Connector 2 Position Feed Through Yellow 12-22 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 1/0-16 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-28 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2/0-6 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 3/0-8 AWG
Terminal Block Connector 3 Position Disconnect Beige 12-30 AWG
Terminal Block Connector 3 Position Disconnect Blue 12-30 AWG
Terminal Block Connector 3 Position Disconnect Orange 12-30 AWG
Terminal Block Connector 3 Position Feed Through Black 10-22 AWG
Terminal Block Connector 3 Position Feed Through Black 12-22 AWG
Terminal Block Connector 3 Position Feed Through Blue 10-22 AWG
Terminal Block Connector 3 Position Feed Through Blue 12-22 AWG
Terminal Block Connector 3 Position Feed Through Blue 12-28 AWG
Terminal Block Connector 3 Position Feed Through Gray 10-22 AWG
Terminal Block Connector 3 Position Feed Through Gray 12-22 AWG
Terminal Block Connector 3 Position Feed Through Gray 12-28 AWG
Terminal Block Connector 3 Position Feed Through Gray 8-22 AWG
Terminal Block Connector 3 Position Feed Through Green 10-22 AWG
Terminal Block Connector 3 Position Feed Through Orange 12-28 AWG
Terminal Block Connector 3 Position Feed Through Red 10-22 AWG
Terminal Block Connector 3 Position Feed Through Red 12-22 AWG
Terminal Block Connector 3 Position Feed Through White 10-22 AWG
Terminal Block Connector 3 Position Feed Through White 12-22 AWG
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-28 AWG
Terminal Block Connector 4 Position Disconnect, Feed Through 12-26 AWG
Terminal Block Connector 4 Position Disconnect, Feed Through Beige 12-22 AWG
Terminal Block Connector 4 Position Disconnect, Feed Through Beige 12-26 AWG
Terminal Block Connector 4 Position Dual Disconnect Beige 12-30 AWG
Terminal Block Connector 4 Position Dual Disconnect Blue 12-30 AWG
Terminal Block Connector 4 Position Feed Through Black 14-22 AWG
Terminal Block Connector 4 Position Feed Through Blue 12-28 AWG
Terminal Block Connector 4 Position Feed Through Gray 10-22 AWG
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG
Terminal Block Connector 4 Position Feed Through Orange 12-28 AWG
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG
Terminal Block Connector 5 Position Disconnect, Feed Through, Isolated Beige 12-22 AWG
Terminal Block Connector 5 Position Isolated 14-26 AWG
Terminal Block Connector 6 Position Feed Through 12-22 AWG
Terminal Block Connector 6 Position Feed Through Gray 12-28 AWG
Terminal Block Connector Position
TERMINAL BLOCK SUPPRESSOR 120VAC
TEST SOCKET PKI 10A GRN 4MM M4 T
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
TWIN CABLE END DISPENSER
White Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
White Wire Ferrule Connector DIN Two x 18 AWG (0.75mm²) Two Wire
White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire
White Wire Ferrule Connector DIN Two x 20 AWG (0.75mm²) Two Wire
Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Wire Ferrule Connector
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Yellow Wire Ferrule Connector DIN 3 AWG (25.00mm²) Single Wire
Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire

<< Prev Next >>