Mueller Electric Company Binding Posts BU-P3770-0

Description
Binding Post Connector Standard Knurled Black Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 314-1200-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
314-1200-ND
Binding Posts 314-1200-ND
Binding Post Connector Standard Knurled Black Gold

Binding Post Connector Standard Knurled Black Gold

Buy Now Datasheet
Binding Post, Jack, 15A, Black; Product Range Mueller Electric - 66W1196 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Jack, 15A, Black; Product Range Mueller Electric
66W1196
Binding Post, Jack, 15A, Black; Product Range Mueller Electric 66W1196
BINDING POST, JACK, 15A, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Copper RoHS Compliant: Yes

BINDING POST, JACK, 15A, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-1200-ND 66W1196
Product Name Binding Posts Binding Post, Jack, 15A, Black; Product Range Mueller Electric
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers