Mueller Electric Company Binding Posts BU-P6883

Description
Binding Post Connector Standard, Dual Fluted Black, Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard, Dual Fluted Black, Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 314-1549-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
314-1549-ND
Binding Posts 314-1549-ND
Binding Post Connector Standard, Dual Fluted Black, Red Nickel

Binding Post Connector Standard, Dual Fluted Black, Red Nickel

Buy Now Datasheet
Binding Post, Dual Post, 30A, Panel; Product Range Mueller Electric - 70AC8189 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Dual Post, 30A, Panel; Product Range Mueller Electric
70AC8189
Binding Post, Dual Post, 30A, Panel; Product Range Mueller Electric 70AC8189
BINDING POST, DUAL POST, 30A, PANEL; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, DUAL POST, 30A, PANEL; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-1549-ND 70AC8189
Product Name Binding Posts Binding Post, Dual Post, 30A, Panel; Product Range Mueller Electric
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers