Amphenol Corporation DIN 41612 BPS8B96FLD2C0Z1LF

Description
DIN 41612, DIN IDC Cable Connector, Backplane connectors, Side-pierce, Class II, 96 Position, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number BPS8B96FLD2C0Z1LF.
Request a Quote Datasheet
Description
DIN 41612, DIN IDC Cable Connector, Backplane connectors, Side-pierce, Class II, 96 Position, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number BPS8B96FLD2C0Z1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612, DIN IDC Cable Connector, Backplane connectors, Side-pierce, Class II, 96 Position, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number BPS8B96FLD2C0Z1LF.

DIN 41612, DIN IDC Cable Connector, Backplane connectors, Side-pierce, Class II, 96 Position, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number BPS8B96FLD2C0Z1LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
307-BPS8B96FLD2C0Z1LF
Electronic Connector 307-BPS8B96FLD2C0Z1LF
Board Euro Connector, 96 Contact(s), 3 Row(s), Female, IDC Terminal, ROHS COMPLIANT Product overview: BPS8B96FLD2C0Z1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-BPS8B96FLD2C0Z1L F can be used for catalog matching and distributor lookup.

Board Euro Connector, 96 Contact(s), 3 Row(s), Female, IDC Terminal, ROHS COMPLIANT Product overview: BPS8B96FLD2C0Z1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-BPS8B96FLD2C0Z1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - 609-5415-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
609-5415-ND
DIN 41612 609-5415-ND
96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)

96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)

Buy Now Datasheet
Backplane Connectors - DIN 41612 - BPS8B96FLD2C0Z1LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
BPS8B96FLD2C0Z1LF
Backplane Connectors - DIN 41612 BPS8B96FLD2C0Z1LF
CONN DIN RCPT 96POS IN-LINE GOLD

CONN DIN RCPT 96POS IN-LINE GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions - 05R9515 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions
05R9515
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions 05R9515
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:FCI BPS8 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:FCI BPS8 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BPS8B96FLD2C0Z1LF 307-BPS8B96FLD2C0Z1LF 609-5415-ND BPS8B96FLD2C0Z1LF 05R9515
Product Name DIN 41612 Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions
Connector Type DIN Connector; PC Card Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-CPG1.5/4-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 14 to 24 AWG
View Details
Nicomatic North America
View Details