Mueller Electric Company Binding Posts BU-P4243-0

Description
Binding Post Connector Standard, Dual Fluted Black, Red Silver
Request a Quote Datasheet
Description
Binding Post Connector Standard, Dual Fluted Black, Red Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 314-1308-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
314-1308-ND
Binding Posts 314-1308-ND
Binding Post Connector Standard, Dual Fluted Black, Red Silver

Binding Post Connector Standard, Dual Fluted Black, Red Silver

Buy Now Datasheet
Double Binding Post, 4Mm Banana Plug/blk; Product Range Mueller Electric - 03AC6685 - Newark, An Avnet Company
Chicago, IL, United States
Double Binding Post, 4Mm Banana Plug/blk; Product Range Mueller Electric
03AC6685
Double Binding Post, 4Mm Banana Plug/blk; Product Range Mueller Electric 03AC6685
DOUBLE BINDING POST, 4MM BANANA PLUG/BLK; Product Range:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BINDING POST, 4MM BANANA PLUG/BLK; Product Range:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-1308-ND 03AC6685
Product Name Binding Posts Double Binding Post, 4Mm Banana Plug/blk; Product Range Mueller Electric
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector EMC Shielding - 1670814-1 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers
Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details