Mueller Electric Company Binding Posts BU-P3770-2

Description
Binding Post Connector Standard Knurled Red Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 314-1196-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
314-1196-ND
Binding Posts 314-1196-ND
Binding Post Connector Standard Knurled Red Gold

Binding Post Connector Standard Knurled Red Gold

Buy Now Datasheet
Binding Post, Jack, 15A, Red; Product Range Mueller Electric - 66W1197 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Jack, 15A, Red; Product Range Mueller Electric
66W1197
Binding Post, Jack, 15A, Red; Product Range Mueller Electric 66W1197
BINDING POST, JACK, 15A, RED; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper RoHS Compliant: Yes

BINDING POST, JACK, 15A, RED; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Binding Post, Red, 15A, 2.5Kvrms Rohs Compliant Mueller Electric - 28AK6567 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Red, 15A, 2.5Kvrms Rohs Compliant Mueller Electric
28AK6567
Binding Post, Red, 15A, 2.5Kvrms Rohs Compliant Mueller Electric 28AK6567
BINDING POST, RED, 15A, 2.5KVRMS ROHS COMPLIANT: YES

BINDING POST, RED, 15A, 2.5KVRMS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1196-ND 66W1197 28AK6567
Product Name Binding Posts Binding Post, Jack, 15A, Red; Product Range Mueller Electric Binding Post, Red, 15A, 2.5Kvrms Rohs Compliant Mueller Electric
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers