Mueller Electric Company Dual Five-way Binding Post BU-00283

Description
DUAL FIVE WAY POST,COMBO1/2 RED, 1/2 BLACK
Request a Quote Datasheet
Description
DUAL FIVE WAY POST,COMBO1/2 RED, 1/2 BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Five-way Binding Post - BU-00283 - Mueller Electric Company
Akron, OH, USA
Dual Five-way Binding Post
BU-00283
Dual Five-way Binding Post BU-00283
DUAL FIVE WAY POST,COMBO1/2 RED, 1/2 BLACK

DUAL FIVE WAY POST,COMBO1/2 RED, 1/2 BLACK

Supplier's Site Datasheet
Binding Posts - 314-1140-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
314-1140-ND
Binding Posts 314-1140-ND
Binding Post Connector Standard, Dual Hex Black, Red Nickel

Binding Post Connector Standard, Dual Hex Black, Red Nickel

Buy Now Datasheet
Double Binding Post, 15A Screw Black Red; Product Range Mueller Electric - 95F4767 - Newark, An Avnet Company
Chicago, IL, United States
Double Binding Post, 15A Screw Black Red; Product Range Mueller Electric
95F4767
Double Binding Post, 15A Screw Black Red; Product Range Mueller Electric 95F4767
DOUBLE BINDING POST, 15A SCREW BLACK RED; Product Range:BU Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: No

DOUBLE BINDING POST, 15A SCREW BLACK RED; Product Range:BU Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: No

Supplier's Site
Binding Post, Black, Red, 15A, 3Kv Rohs Compliant Mueller Electric - 28AK6590 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Black, Red, 15A, 3Kv Rohs Compliant Mueller Electric
28AK6590
Binding Post, Black, Red, 15A, 3Kv Rohs Compliant Mueller Electric 28AK6590
BINDING POST, BLACK, RED, 15A, 3KV ROHS COMPLIANT: YES

BINDING POST, BLACK, RED, 15A, 3KV ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-00283 314-1140-ND 95F4767 28AK6590
Product Name Dual Five-way Binding Post Binding Posts Double Binding Post, 15A Screw Black Red; Product Range Mueller Electric Binding Post, Black, Red, 15A, 3Kv Rohs Compliant Mueller Electric
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details