CAP TANT 33UF 10% 16V 2917
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
CAP TANT 33UF 10% 16V 2917
CAP TANT 33UF 10% 16V 2917
CAP TANT 33UF 10% 16V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491D336K016ATZQ01CT-ND | 399-T491D336K016ATZQ01DKR-ND | T491D336K016ATZQ01 | T491D336K016ATZQ01 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |