DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm | |
| 4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.4Ohm | |
| 47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm | |
| 47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm | |
| 47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm | |
| 470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm | |
| 470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz | |
| 470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm | |
| 6.8µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1.8Ohm | |
| 6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.2Ohm | |
| 6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm | |
| 6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm | |
| 6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm | |
| CAP TANT 4.7UF 10% 50V 2917 | |
| CAP TANT 4.7UF 20% 50V 2917 | |
| CAP TANT 47UF 10% 10V 2917 | |
| CAP TANT 47UF 10% 16V 2917 | |
| CAP TANT 47UF 10% 20V 2917 | |
| CAP TANT 47UF 10% 25V 2917 | |
| CAP TANT 47UF 20% 16V 2917 | |
| CAP TANT 47UF 20% 20V 2917 | |
| CAP TANT 6.8UF 10% 35V 2917 | |
| CAP TANT 6.8UF 10% 50V 2917 | |
| CAP TANT SMD |
| << Prev | Next >> |