22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
22uF 35V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T491D226M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D226M035AT can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 35V 2917
TANTALUM CAPACITOR, 22UF 35V, 0.7 OHM, 0.2, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF 35V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
CAP, 22UF, 35V, TANT, CASE D ROHS COMPLIANT: YES
CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8377-1-ND | 399-8377-6-ND | 59-T491D226M035AT | T491D226M035AT | 57K1992 | 68AH0078 | 81Y7425 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 22Uf 35V, 0.7 Ohm, 0.2, 7343-31; Capacitance Kemet | Cap, 22Uf, 35V, Tant, Case D Rohs Compliant Kemet | Cap, 22Μf, 35V, 20%; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |