KEMET Electronics Corporation Tantalum Capacitors T491D336K025ATPLP1

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D336K025ATPLP1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D336K025ATPLP1-ND
Tantalum Capacitors T491D336K025ATPLP1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - T491D336K025ATPLP1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D336K025ATPLP1
Tantalum Capacitors T491D336K025ATPLP1
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D336K025ATPLP1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491D336K025ATPLP1
Capacitors - Tantalum Capacitors T491D336K025ATPLP1
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D336K025ATPLP1-ND T491D336K025ATPLP1 T491D336K025ATPLP1
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers