KEMET Electronics Corporation Tantalum Capacitors T491D336M016ATAUTO

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D336M016ATAUTO-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D336M016ATAUTO-ND
Tantalum Capacitors T491D336M016ATAUTO-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T491D336M016ATAUTO - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D336M016ATAUTO
Tantalum Capacitors T491D336M016ATAUTO
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T491D336M016ATAUTO-ND T491D336M016ATAUTO
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details