KEMET Electronics Corporation Tantalum Capacitors T491D227M010AT

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-9744-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9744-2-ND
Tantalum Capacitors 399-9744-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-9744-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9744-6-ND
Tantalum Capacitors 399-9744-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-9744-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9744-1-ND
Tantalum Capacitors 399-9744-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V Capacitor
59-T491D227M010AT
SMD 220uF 10V Capacitor 59-T491D227M010AT
220uF 10V Tantalum Capacitor, SMD, 2917 Case Product overview: T491D227M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D227M010AT can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, SMD, 2917 Case Product overview: T491D227M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D227M010AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T491D227M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D227M010AT
Tantalum Capacitors T491D227M010AT
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D227M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D227M010AT
Capacitors - Tantalum Capacitors T491D227M010AT
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Capacitor Tant, 220Uf 10V 0.5 Ohm 20%, 7343-31; Capacitance Kemet - 57K1996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 10V 0.5 Ohm 20%, 7343-31; Capacitance Kemet
57K1996
Capacitor Tant, 220Uf 10V 0.5 Ohm 20%, 7343-31; Capacitance Kemet 57K1996
CAPACITOR TANT, 220UF 10V 0.5 OHM 20%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

CAPACITOR TANT, 220UF 10V 0.5 OHM 20%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf 10V 0.5 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet - 10J6548 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 10V 0.5 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet
10J6548
Tantalum Capacitor, 220Uf 10V 0.5 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet 10J6548
TANTALUM CAPACITOR, 220UF 10V 0.5 OHM 20%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 10V 0.5 OHM 20%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 10V, 20%; Capacitance Kemet - 18AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20%; Capacitance Kemet
18AC7917
Cap, 220Μf, 10V, 20%; Capacitance Kemet 18AC7917
CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Kemet - 67AH3322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Kemet
67AH3322
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Kemet 67AH3322
CAP, 220UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 220UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-9744-2-ND 399-9744-6-ND 59-T491D227M010AT T491D227M010AT T491D227M010AT 57K1996 18AC7917 67AH3322
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf 10V 0.5 Ohm 20%, 7343-31; Capacitance Kemet Cap, 220Μf, 10V, 20%; Capacitance Kemet Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details