DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm | |
| 150µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.2Ohm | |
| 150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm | |
| 2.2µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 3.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.2Ohm | |
| 2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3Ohm | |
| 2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) | |
| 22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm | |
| 22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.2Ohm | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.4Ohm | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) | |
| 22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm | |
| 22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm | |
| 22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm | |
| 22µF Molded Tantalum Capacitors 6V 2312 (6032 Metric) | |
| 220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm | |
| 220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.2Ohm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm | |
| 220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1Ohm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1Ohm | |
| 3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.4Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm | |
| 3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2Ohm | |
| 3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) | |
| 3.30UF 35.0V | |
| 33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm | |
| CAP TANT 2.2UF 10% 35V 2312 | |
| CAP TANT 22UF 10% 10V 2312 | |
| CAP TANT 22UF 10% 16V 2312 | |
| CAP TANT 22UF 10% 25V 2312 | |
| CAP TANT 22UF 20% 10V 2312 | |
| CAP TANT 22UF 20% 16V 2312 | |
| CAP TANT 22UF 20% 20V 2312 | |
| CAP TANT 3.3UF 10% 35V 2312 | |
| CAP TANT 3.3UF 10% 50V 2312 | |
| CAP TANT SMD |
| << Prev | Next >> |