330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
CAP TANT 330UF 10% 10V 2917
CAP TANT 330UF 10% 10V 2917
CAP TANT 330UF 10% 10V 2917
CAP TANT 330UF 10% 10V 2917
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491D337K010ATAUTOTR-ND | 399-T491D337K010ATAUTODKR-ND | T491D337K010ATAUTO | 92Y0876 | T491D337K010ATAUTO |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 330.uf 10.0V Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |