KEMET Electronics Corporation Tantalum Capacitors T491D336K020AT7280

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D336K020AT7280-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D336K020AT7280-ND
Tantalum Capacitors T491D336K020AT7280-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491D336K020AT7280 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491D336K020AT7280
Capacitors - Tantalum Capacitors T491D336K020AT7280
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - T491D336K020AT7280 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D336K020AT7280
Tantalum Capacitors T491D336K020AT7280
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D336K020AT7280-ND T491D336K020AT7280 T491D336K020AT7280
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers