22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
CAP TANT 22UF 20% 35V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491D226M035AG-ND | 93AC2404 | T491D226M035AG |
| Product Name | Tantalum Capacitors | 22.0Uf 35.0V Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF |