DigiKey Datasheets for Tantalum Capacitors

Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. 
Tantalum Capacitors: Learn more

Page: 1 20 30 40 50 60 70 78 79 80 81 82 83 84 85 86 87 88 89 90 100 110 120 130 140 150 162
Product Name Notes
.220UF 50.0V
.680UF 15.0V
1.00UF 16.0V
1.00UF 25.0V
1.00UF 35.0V
1.50UF 15.0V
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
10.0UF 10.0V
10.0UF 15.0V
10.0UF 16.0V
10.0UF 20.0V
10.0UF 6.0V
100.UF 6.0V
15.0UF 10.0V
15.0UF 16.0V
2.20UF 20.0V
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
22.0UF 10.0V
22.0UF 15.0V
22.0UF 16.0V
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
3.30UF 15.0V
33.0UF 10.0V
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm
4.70UF 15.0V
4.70UF 16.0V
4.70UF 35.0V
4.70UF 50.0V
4.70UF 6.0V
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
6.80UF 16.0V
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm @ 100kHz
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
CAP TANT 680UF 10% 6.3V 2917
CAP TANT 680UF 20% 6.3V 2917
CAP TANT SMD HI-REL
CAP TANT SMD

<< Prev Next >>