DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| .680UF 25.0V | |
| 0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm | |
| 0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8Ohm | |
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm | |
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm | |
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) | |
| 10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm | |
| 10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm | |
| 10.0UF 16.0V | |
| 10.0UF 20.0V | |
| 4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3Ohm | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.6Ohm | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm | |
| 47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.3Ohm | |
| 47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm | |
| 47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3Ohm | |
| 47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm | |
| 47.0UF 6.0V | |
| 6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) | |
| 6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm | |
| 6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm | |
| 6.80UF 10.0V | |
| 6.80UF 16.0V | |
| 68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm | |
| 68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm | |
| 68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm | |
| 68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz | |
| 68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm | |
| CAP TANT 10UF 10% 16V 2312 | |
| CAP TANT 1UF 10% 50V 2312 | |
| CAP TANT 1UF 20% 50V 2312 | |
| CAP TANT 4.7UF 20% 20V 1411 | |
| CAP TANT 47UF 10% 10V 1411 | |
| CAP TANT 47UF 20% 10V 1411 | |
| CAP TANT 6.8UF 10% 10V 1411 | |
| CAP TANT 6.8UF 10% 25V 1411 | |
| CAP TANT SMD |
| << Prev | Next >> |