DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 3.5Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 3.5Ohm | |
| 1.50UF 50.0V | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm | |
| 100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) | |
| 100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm | |
| 100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm | |
| 15µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) | |
| 15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 1Ohm | |
| 15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) | |
| 15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm | |
| 15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm | |
| 150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm | |
| 150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm | |
| 150.UF 10.0V | |
| 2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm | |
| 22µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.6Ohm | |
| 22µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) | |
| 22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 22.0UF 16.0V | |
| CAP TANT 15UF 10% 25V 2917 | |
| CAP TANT 15UF 10% 35V 2917 | |
| CAP TANT 2.2UF 10% 50V 2917 | |
| CAP TANT 22UF 10% 20V 2917 | |
| CAP TANT 22UF 10% 25V 2917 | |
| CAP TANT 22UF 10% 35V 2917 | |
| CAP TANT 22UF 20% 10V 2917 | |
| CAP TANT SMD |
| << Prev | Next >> |