DigiKey Datasheets for Tantalum Capacitors

Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. 
Tantalum Capacitors: Learn more

Page: 1 20 30 40 50 60 70 72 73 74 75 76 77 78 79 80 81 82 83 84 90 100 110 120 130 140 150 162
Product Name Notes
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.4Ohm @ 100kHz
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.4Ohm
10µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)
10.0UF 20.0V
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric)
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm @ 100kHz
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.5Ohm
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
68.0UF 16.0V
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 6.3V 2917
CAP TANT 10UF 10% 25V 2917
CAP TANT 10UF 10% 35V 2917
CAP TANT 10UF 10% 50V 2917
CAP TANT 10UF 20% 25V 2917
CAP TANT 6.8UF 10% 35V 2312
CAP TANT 68UF 10% 20V 2312
CAP TANT SMD

<< Prev Next >>