DigiKey Datasheets for Tantalum Capacitors

Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. 
Tantalum Capacitors: Learn more

Page: 1 20 30 40 50 60 70 79 80 81 82 83 84 85 86 87 88 89 90 91 100 110 120 130 140 150 162
Product Name Notes
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm @ 100kHz
1.00UF 50.0V
1.50UF 50.0V
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
10.0UF 25.0V
10.0UF 35.0V
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm @ 100kHz
100.UF 10.0V
100.UF 16.0V
100.UF 6.0V
15.0UF 35.0V
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
150.UF 16.0V
150.UF 4.0V
2.20UF 35.0V
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
22.0UF 20.0V
33.0UF 10.0V
4.70UF 35.0V
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm @ 100kHz
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm
47.0UF 10.0V
47.0UF 16.0V
CAP TANT SMD HI-REL

<< Prev Next >>