KEMET Electronics Corporation Tantalum Capacitors T491D335M035AT

Description
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D335M035AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D335M035AT-ND
Tantalum Capacitors T491D335M035AT-ND
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2Ohm

3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 35V, 7343-31 20%; Capacitance Kemet - 18K7308 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 7343-31 20%; Capacitance Kemet
18K7308
Capacitor Tant, 3.3Uf, 35V, 7343-31 20%; Capacitance Kemet 18K7308
CAPACITOR TANT, 3.3UF, 35V, 7343-31 20%; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 7343-31 20%; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T491D335M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D335M035AT
Tantalum Capacitors T491D335M035AT
CAP TANT 3.3UF 20% 35V 2917

CAP TANT 3.3UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D335M035AT-ND 18K7308 T491D335M035AT
Product Name Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 7343-31 20%; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details