330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
CAP TANT 330UF 10% 10V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491D337K010AT7027-ND | T491D337K010AT7027 | 92Y0877 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 330.uf 10.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF |